MAXLINEAR, INC.
ST16C650ACJ44-F -- INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
MaxLinear, Inc.
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C650ACJ44-F
Description
IC UART FIFO 32B 44PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC UART FIFO 32B 44PLCC
Datasheet
Suppliers
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C650ACJ44-F
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ST16C650ACJ44-F |
|
Product Name
|
Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers