Manufacturer: MaxLinear, Inc.
Win Source Part Number: 807369-ST16C554DIQ64
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
IC UART FIFO 16B QUAD 64LQFP Product overview: ST16C554DIQ64TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C554DIQ64TR-
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
IC UART FIFO 16B QUAD 64LQFP
UART Interface IC QUAD UART W/16 BYTE FIFO
IC UART FIFO 16B QUAD 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 807369-ST16C554DIQ64TR-F | ST16C554DIQ64TR-F-ND | 714-ST16C554DIQ64TR-F | ST16C554DIQ64TR-F | ST16C554DIQ64TR-F | ST16C554DIQ64TR-F | ST16C554DIQ64TR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIQ64TR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 to ? kbps | 1500 kbps | |
| Technology | RS232 | RS232; RS232 | RS232; RS232 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS |