Manufacturer: Exar Corporation
Win Source Part Number: 005253-ST16C554DIQ64
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 4, QUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 2.97 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
4-Ch Serial I/O Controller, 24MHz, 8-bit, 5V, PQFP64 Product overview: ST16C554DIQ64-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24MHz, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C554DIQ64-F can be used for catalog matching and distributor lookup.
UART Quad 1.5Mbps 16-Byte FIFO LQFP64
UART Quad 1.5Mbps 16-Byte FIFO LQFP64
UART Quad 1.5Mbps 16-Byte FIFO LQFP64
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
IC UART FIFO 16B QUAD 64LQFP
UART Interface IC 2.97V-5.5V 16B FIFO temp -45 to 85C;UART
IC UART FIFO 16B QUAD 64LQFP
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 005253-ST16C554DIQ64-F | 714-ST16C554DIQ64-F | 6865957P | 9134238 | 1016-1268-ND | ST16C554DIQ64-F | ST16C554DIQ64-F | ST16C554DIQ64-F | ST16C554DIQ64-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIQ64-F | 8-bit 24MHz 5V Interface Transceiver IC | UART | UART | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97 → 5.5 v | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | |||
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 to ? kbps | 1500 kbps | |||
| Package Type | QFP; 64-LQFP (10x10) | QFP; LQFP; LQFP | QFP; Lqfp | LQFP; 64-LQFP | QFP; 64-LQFP | LQFP-64 | QFP | QFP; LQFP; 64-LQFP | |
| Device Type | Transceiver | UART | UART | Receiver; UART | Receiver; Sensor Interface | Receiver; UART |