MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F ST16C554DIJ68-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 030963-ST16C554DIJ68 -F Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030963-ST16C554DIJ68 -F Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F - 030963-ST16C554DIJ68-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F
030963-ST16C554DIJ68-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F 030963-ST16C554DIJ68-F
Manufacturer: Exar Corporation Win Source Part Number: 030963-ST16C554DIJ68 -F Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 030963-ST16C554DIJ68-F
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 4, QUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.97 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1267-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1267-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1267-5-ND
UART IC 4, QUART Channel RS232 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel RS232 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Quad Interface Transceiver IC - 714-ST16C554DIJ68-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-ST16C554DIJ68-F
Quad Interface Transceiver IC 714-ST16C554DIJ68-F
Serial I/O Controller, 4 Channel(s), 0.1875MBps, CMOS, PQCC68, GREEN, PLASTIC, LCC-68 Product overview: ST16C554DIJ68-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C554DIJ68-F can be used for catalog matching and distributor lookup.

Serial I/O Controller, 4 Channel(s), 0.1875MBps, CMOS, PQCC68, GREEN, PLASTIC, LCC-68 Product overview: ST16C554DIJ68-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C554DIJ68-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C554DIJ68-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C554DIJ68-F
UART IC 4, QUART Channel RS232 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel RS232 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C554DIJ68-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C554DIJ68-F
IC UART FIFO 16B QUAD 68PLCC

IC UART FIFO 16B QUAD 68PLCC

Supplier's Site Datasheet
EXAR ST16C554DIJ68-F UART Interface, 4 Channel, 1.5 Mbps, 2.97 V, 5.5 V, LCC, 68 Pins - 3417-ST16C554DIJ68-F - Utmel Electronic Limited
Hong Kong, China
EXAR ST16C554DIJ68-F UART Interface, 4 Channel, 1.5 Mbps, 2.97 V, 5.5 V, LCC, 68 Pins
3417-ST16C554DIJ68-F
EXAR ST16C554DIJ68-F UART Interface, 4 Channel, 1.5 Mbps, 2.97 V, 5.5 V, LCC, 68 Pins 3417-ST16C554DIJ68-F
EXAR ST16C554DIJ68-F UART Interface, 4 Channel, 1.5 Mbps, 2.97 V, 5.5 V, LCC, 68 Pins

EXAR ST16C554DIJ68-F UART Interface, 4 Channel, 1.5 Mbps, 2.97 V, 5.5 V, LCC, 68 Pins

Supplier's Site
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C554DIJ68-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C554DIJ68-F
IC UART FIFO 16B QUAD 68PLCC

IC UART FIFO 16B QUAD 68PLCC

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
ST16C554DIJ68-F
UART Interface IC ST16C554DIJ68-F
UART Interface IC 2.97V-5.5V 16B FIFO temp -45 to 85C;UART

UART Interface IC 2.97V-5.5V 16B FIFO temp -45 to 85C;UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 030963-ST16C554DIJ68-F 1016-1267-5-ND 714-ST16C554DIJ68-F ST16C554DIJ68-F ST16C554DIJ68-F 3417-ST16C554DIJ68-F ST16C554DIJ68-F ST16C554DIJ68-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DIJ68-F UARTs (Universal Asynchronous Receiver Transmitter) Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) EXAR ST16C554DIJ68-F UART Interface, 4 Channel, 1.5 Mbps, 2.97 V, 5.5 V, LCC, 68 Pins Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Supply Voltage Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V 5V; Other; 5V Other
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 to ? kbps
Package Type PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) 68-LCC (J-Lead) 68-LCC (J-Lead) PLCC PLCC-68
Technology RS232 RS232; RS232 RS232; RS232
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Sensor and Detector Interfaces - AD9842AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details