MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) ST16C554DCQ64-F

Description
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
Request a Quote Datasheet
Description
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1266-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1266-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1266-ND
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 24MHz 5V Interface Transceiver IC
714-ST16C554DCQ64-F
8-bit 24MHz 5V Interface Transceiver IC 714-ST16C554DCQ64-F
4-Ch Serial I/O Controller, 24MHz, 8-bit, 5V, PQFP64 Product overview: ST16C554DCQ64-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24MHz, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C554DCQ64-F can be used for catalog matching and distributor lookup.

4-Ch Serial I/O Controller, 24MHz, 8-bit, 5V, PQFP64 Product overview: ST16C554DCQ64-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24MHz, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C554DCQ64-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UART - 6865945 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Quad 1.5Mbps 16-Byte FIFO LQFP64

UART Quad 1.5Mbps 16-Byte FIFO LQFP64

Supplier's Site
UART - 6865945P - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Quad 1.5Mbps 16-Byte FIFO LQFP64

UART Quad 1.5Mbps 16-Byte FIFO LQFP64

Supplier's Site
UART - 9134234 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Quad 1.5Mbps 16-Byte FIFO LQFP64

UART Quad 1.5Mbps 16-Byte FIFO LQFP64

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCQ64-F - 086507-ST16C554DCQ64-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCQ64-F
086507-ST16C554DCQ64-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCQ64-F 086507-ST16C554DCQ64-F
Manufacturer: Exar Corporation Win Source Part Number: 086507-ST16C554DCQ64 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.97 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 086507-ST16C554DCQ64-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 4, QUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 2.97 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCQ64-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C554DCQ64-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C554DCQ64-F
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)

Buy Now Datasheet
UART Interface IC - ST16C554DCQ64-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
ST16C554DCQ64-F
UART Interface IC ST16C554DCQ64-F
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCQ64-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C554DCQ64-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C554DCQ64-F
IC UART FIFO 16B QUAD 64LQFP

IC UART FIFO 16B QUAD 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCQ64-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C554DCQ64-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C554DCQ64-F
IC UART FIFO 16B QUAD 64LQFP

IC UART FIFO 16B QUAD 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1266-ND 714-ST16C554DCQ64-F 6865945 6865945P 086507-ST16C554DCQ64-F ST16C554DCQ64-F ST16C554DCQ64-F ST16C554DCQ64-F ST16C554DCQ64-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) 8-bit 24MHz 5V Interface Transceiver IC UART UART Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554DCQ64-F UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS232 No No RS232; RS232 RS232; RS232
Device Type Receiver; UART Transceiver UART UART Receiver; UART Receiver; Sensor Interface
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97 → 5.5 v Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 to ? kbps 1500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Universal Bus Functions - 74ALVCH16500DGG512 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
View Details
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers