IC UART FIFO 16B QUAD 64LQFP Product overview: ST16C554CQ64-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C554CQ64-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
Manufacturer: Exar Corporation
Win Source Part Number: 727262-ST16C554CQ64-
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C554
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 64-LQFP (10x10)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): TL16C554IPNRG4; TL16C554IPNG4; TL16C554FNRG4;
Introduction Date: February 06, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
IC UART FIFO 16B QUAD 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C554CQ64-F | 1016-1264-ND | 727262-ST16C554CQ64-F | ST16C554CQ64-F | ST16C554CQ64-F | ST16C554CQ64-F |
| Product Name | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C554CQ64-F | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other | |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 to ? kbps | 1500 kbps | |
| Pd | 500 milliwatts |