Manufacturer: Exar Corporation
Win Source Part Number: 030961-ST16C552CJ68-
Packaging: Tube/Rail
Features: Configurable GPIO, Printer Port, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
IC UART FIFO PAR 16B DUAL 68PLCC Product overview: ST16C552CJ68-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C552CJ68-F can be used for catalog matching and distributor lookup.
IC UART FIFO PAR 16B DUAL 68PLCC
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART
IC UART FIFO PAR 16B DUAL 68PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 030961-ST16C552CJ68-F | 1016-1263-5-ND | 714-ST16C552CJ68-F | ST16C552CJ68-F | ST16C552CJ68-F | ST16C552CJ68-F | ST16C552CJ68-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552CJ68-F | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 to ? kbps | |
| Package Type | PLCC; 68-PLCC (24.23x24.23) | 68-LCC (J-Lead) | Tube | 68-LCC (J-Lead) | 68-LCC (J-Lead) | PLCC-68 | |
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface |