Manufacturer: MaxLinear, Inc.
Win Source Part Number: 811906-ST16C550IJ44T
Packaging: Reel
Mounting Style: SMD
Features: Timer/Counter
Number of Channels: 1, UART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-PLCC (16.59x16.59)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 1.5Mbps
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 16B SGL 44PLCC Product overview: ST16C550IJ44TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C550IJ44TR-F
IC UART FIFO 16B SGL 44PLCC
IC UART FIFO 16B SGL 44PLCC
UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 811906-ST16C550IJ44TR-F | ST16C550IJ44TR-F-ND | 714-ST16C550IJ44TR-F | ST16C550IJ44TR-F | ST16C550IJ44TR-F | ST16C550IJ44TR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550IJ44TR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART |