Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804997-ST16C550CP40-
Packaging: Tube
Mounting Style: Through Hole
Features: Timer/Counter
Number of Channels: 1, UART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 40-PDIP
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
UART IC 1, UART Channel 16 Byte 40-PDIP
IC UART 40DIP Product overview: ST16C550CP40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C550CP40-F can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 16 Byte 40-PDIP
IC UART 40DIP
IC UART 40DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 804997-ST16C550CP40-F | 1016-1759-ND | 714-ST16C550CP40-F | ST16C550CP40-F | ST16C550CP40-F | ST16C550CP40-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CP40-F | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other |