Manufacturer: MaxLinear, Inc.
Win Source Part Number: 805087-ST16C452CJ68P
Packaging: Tube
Mounting Style: SMD
Features: Configurable GPIO, Printer Port, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 68-PLCC (24.23x24.23)
Manufacturer Package: 68-LCC (J-Lead)
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 19
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
IC UART W/PAR PORT DUAL 68PLCC Product overview: ST16C452CJ68PS-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C452CJ68PS-F
UART IC 2, DUART Channel 1 Byte 68-PLCC (24.23x24.23)
UART IC 2, DUART Channel 1 Byte 68-PLCC (24.23x24.23)
IC UART W/PAR PORT DUAL 68PLCC
IC UART W/PAR PORT DUAL 68PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 805087-ST16C452CJ68PS-F | 714-ST16C452CJ68PS-F | ST16C452CJ68PS-F-ND | ST16C452CJ68PS-F | ST16C452CJ68PS-F | ST16C452CJ68PS-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C452CJ68PS-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface |