MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IQ48TR-F

Description
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)
Request a Quote Datasheet
Description
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IQ48TR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450IQ48TR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IQ48TR-F-ND
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IQ48TR-F - 1102492-ST16C450IQ48TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IQ48TR-F
1102492-ST16C450IQ48TR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IQ48TR-F 1102492-ST16C450IQ48TR-F
Manufacturer: Exar Corporation Win Source Part Number: 1102492-ST16C450IQ48 TR-F Features: Timer/Counter Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals

Manufacturer: Exar Corporation
Win Source Part Number: 1102492-ST16C450IQ48TR-F
Features: Timer/Counter
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals

Buy Now Datasheet
Interface Transceiver IC - 714-ST16C450IQ48TR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-ST16C450IQ48TR-F
Interface Transceiver IC 714-ST16C450IQ48TR-F
IC UART SINGLE 48TQFP Product overview: ST16C450IQ48TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450IQ48TR-F can be used for catalog matching and distributor lookup.

IC UART SINGLE 48TQFP Product overview: ST16C450IQ48TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450IQ48TR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IQ48TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450IQ48TR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IQ48TR-F
IC UART SINGLE 48TQFP

IC UART SINGLE 48TQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IQ48TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450IQ48TR-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IQ48TR-F
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ST16C450IQ48TR-F-ND 1102492-ST16C450IQ48TR-F 714-ST16C450IQ48TR-F ST16C450IQ48TR-F ST16C450IQ48TR-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IQ48TR-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1897567 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details