MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) ST16C450CQ48-F

Description
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)
Request a Quote Datasheet
Description
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1668-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1668-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1668-ND
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface Transceiver IC - 714-ST16C450CQ48-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-ST16C450CQ48-F
Interface Transceiver IC 714-ST16C450CQ48-F
IC UART SINGLE 48TQFP Product overview: ST16C450CQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CQ48-F can be used for catalog matching and distributor lookup.

IC UART SINGLE 48TQFP Product overview: ST16C450CQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CQ48-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CQ48-F - 803840-ST16C450CQ48-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CQ48-F
803840-ST16C450CQ48-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CQ48-F 803840-ST16C450CQ48-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803840-ST16C450CQ48- F Packaging: Tray Mounting Style: SMD Features: Timer/Counter Number of Channels: 1, UART FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TQFP (7x7) Manufacturer Package: 48-TQFP Data Rate (Maximum): 1.5Mbps Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803840-ST16C450CQ48-F
Packaging: Tray
Mounting Style: SMD
Features: Timer/Counter
Number of Channels: 1, UART
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CQ48-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450CQ48-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C450CQ48-F
UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 1 Byte 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CQ48-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450CQ48-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C450CQ48-F
IC UART SINGLE 48TQFP

IC UART SINGLE 48TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1668-ND 714-ST16C450CQ48-F 803840-ST16C450CQ48-F ST16C450CQ48-F ST16C450CQ48-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CQ48-F UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913513 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Specialized - 34R3430-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface - Interface - Specialized - PDI1284P11DL,118 - 1087148-PDI1284P11DL,118 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver; Buffer
Supply Voltage Other; 3 V ~ 5.5 V
Package Type SOP; SSOP; 48-SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - AWL9580SV2 - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details