MaxLinear, Inc. Interface Transceiver IC ST16C450CP40-F

Description
IC UART 40DIP Product overview: ST16C450CP40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CP40-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART 40DIP Product overview: ST16C450CP40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CP40-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
714-ST16C450CP40-F
Interface Transceiver IC 714-ST16C450CP40-F
IC UART 40DIP Product overview: ST16C450CP40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CP40-F can be used for catalog matching and distributor lookup.

IC UART 40DIP Product overview: ST16C450CP40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CP40-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CP40-F - 795501-ST16C450CP40-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CP40-F
795501-ST16C450CP40-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CP40-F 795501-ST16C450CP40-F
Manufacturer: Exar Corporation Win Source Part Number: 795501-ST16C450CP40- F Packaging: Tube Mounting Style: Through Hole Features: Timer/Counter Package: 40-DIP (0.600", 15.24mm) Operating Supply Voltage: 2.97 V ~ 5.5 V Number of Channels: 1, UART FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: ST16C450 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): P8251A; TL16C450FNRG4; D8251A; LD8251A; Introduction Date: February 06, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795501-ST16C450CP40-F
Packaging: Tube
Mounting Style: Through Hole
Features: Timer/Counter
Package: 40-DIP (0.600", 15.24mm)
Operating Supply Voltage: 2.97 V ~ 5.5 V
Number of Channels: 1, UART
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: ST16C450
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): P8251A; TL16C450FNRG4; D8251A; LD8251A;
Introduction Date: February 06, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1760-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1760-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1760-ND
UART IC 1, UART Channel 1 Byte 40-PDIP

UART IC 1, UART Channel 1 Byte 40-PDIP

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CP40-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450CP40-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C450CP40-F
UART IC 1, UART Channel 1 Byte 40-PDIP

UART IC 1, UART Channel 1 Byte 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CP40-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450CP40-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C450CP40-F
IC UART 40DIP

IC UART 40DIP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CP40-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450CP40-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C450CP40-F
IC UART 40DIP

IC UART 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-ST16C450CP40-F 795501-ST16C450CP40-F 1016-1760-ND ST16C450CP40-F ST16C450CP40-F ST16C450CP40-F
Product Name Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CP40-F UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261026-SI2435-A-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface - Controllers - CYWB0163BB-FBXIES - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers