IC UART SINGLE 44PLCC Product overview: ST16C450CJ44TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CJ44TR-F
UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Manufacturer: MaxLinear Inc
Win Source Part Number: 897801-ST16C450CJ44T
Features: UART IC 1, UART Channel - 1 Byte 44-PLCC (16.59x16.59)
Package: Reel - TR
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC UART SINGLE 44PLCC
IC UART SINGLE 44PLCC
UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C450CJ44TR-F | ST16C450CJ44TR-F-ND | 897801-ST16C450CJ44TR-F | ST16C450CJ44TR-F | ST16C450CJ44TR-F | ST16C450CJ44TR-F |
| Product Name | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CJ44TR-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps |