UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Manufacturer: Exar Corporation
Win Source Part Number: 795500-ST16C450CJ44-
Packaging: Tube
Features: Timer/Counter
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Number of Channels: 1, UART
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C450
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): P8251A; D8251A; LD8251A; TL16C450N;
Introduction Date: February 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC UART SINGLE 44PLCC Product overview: ST16C450CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450CJ44-F can be used for catalog matching and distributor lookup.
IC UART SINGLE 44PLCC
UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
IC UART SINGLE 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1669-ND | 795500-ST16C450CJ44-F | 714-ST16C450CJ44-F | ST16C450CJ44-F | ST16C450CJ44-F | ST16C450CJ44-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450CJ44-F | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps |