UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)
UART 2-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Product overview: ST16C2552IJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2552IJ44-F can be used for catalog matching and distributor lookup.
IC UART FIFO 16B DUAL 44PLCC
UART Interface IC 2.97V-5.5V 16B FIFO temp -45 to 85C;UART
IC UART FIFO 16B DUAL 44PLCC
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1258-5-ND | 714-ST16C2552IJ44-F | ST16C2552IJ44-F | ST16C2552IJ44-F | ST16C2552IJ44-F | ST16C2552IJ44-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | 3.3V 5V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS485 | RS232; RS485; RS232, RS485 | RS232; RS485; RS232, RS485 | |||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | ||
| Data Rate | 4000 kbps | 4000 kbps | 4000 to ? kbps | 4000 kbps | 4000 kbps | |
| Package Type | 44-LCC (J-Lead) | PLCC | PLCC-44 | 44-LCC (J-Lead) | 44-LCC (J-Lead) |