MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552CJ44-F ST16C2552CJ44-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 047287-ST16C2552CJ44 -F Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Family Name: ST16C2552 Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Alternative Parts (Cross-Reference): TL16C2552RHB; TL16C552APN; TL16PIR552PHG4; TL16C2550PFBRG4; Introduction Date: March 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047287-ST16C2552CJ44 -F Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Family Name: ST16C2552 Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Alternative Parts (Cross-Reference): TL16C2552RHB; TL16C552APN; TL16PIR552PHG4; TL16C2550PFBRG4; Introduction Date: March 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552CJ44-F - 047287-ST16C2552CJ44-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552CJ44-F
047287-ST16C2552CJ44-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552CJ44-F 047287-ST16C2552CJ44-F
Manufacturer: Exar Corporation Win Source Part Number: 047287-ST16C2552CJ44 -F Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Family Name: ST16C2552 Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Alternative Parts (Cross-Reference): TL16C2552RHB; TL16C552APN; TL16PIR552PHG4; TL16C2550PFBRG4; Introduction Date: March 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047287-ST16C2552CJ44-F
Packaging: Tube/Rail
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C2552
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Alternative Parts (Cross-Reference): TL16C2552RHB; TL16C552APN; TL16PIR552PHG4; TL16C2550PFBRG4;
Introduction Date: March 05, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1257-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1257-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1257-5-ND
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Dual Interface Transceiver IC - 714-ST16C2552CJ44-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-ST16C2552CJ44-F
Dual Interface Transceiver IC 714-ST16C2552CJ44-F
IC UART FIFO 16B DUAL 44PLCC Product overview: ST16C2552CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2552CJ44-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B DUAL 44PLCC Product overview: ST16C2552CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2552CJ44-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EXAR ST16C2552CJ44-F UART Interface, 2 Channel, 4 Mbps, 2.97 V, 5.5 V, LCC, 44 Pins - 3417-ST16C2552CJ44-F - Utmel Electronic Limited
Hong Kong, China
EXAR ST16C2552CJ44-F UART Interface, 2 Channel, 4 Mbps, 2.97 V, 5.5 V, LCC, 44 Pins
3417-ST16C2552CJ44-F
EXAR ST16C2552CJ44-F UART Interface, 2 Channel, 4 Mbps, 2.97 V, 5.5 V, LCC, 44 Pins 3417-ST16C2552CJ44-F
EXAR ST16C2552CJ44-F UART Interface, 2 Channel, 4 Mbps, 2.97 V, 5.5 V, LCC, 44 Pins

EXAR ST16C2552CJ44-F UART Interface, 2 Channel, 4 Mbps, 2.97 V, 5.5 V, LCC, 44 Pins

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552CJ44-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2552CJ44-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2552CJ44-F
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2552CJ44-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C2552CJ44-F
IC UART FIFO 16B DUAL 44PLCC

IC UART FIFO 16B DUAL 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552CJ44-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2552CJ44-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2552CJ44-F
IC UART FIFO 16B DUAL 44PLCC

IC UART FIFO 16B DUAL 44PLCC

Supplier's Site Datasheet
UART Interface IC - ST16C2552CJ44-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
ST16C2552CJ44-F
UART Interface IC ST16C2552CJ44-F
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 047287-ST16C2552CJ44-F 1016-1257-5-ND 714-ST16C2552CJ44-F 3417-ST16C2552CJ44-F ST16C2552CJ44-F ST16C2552CJ44-F ST16C2552CJ44-F ST16C2552CJ44-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2552CJ44-F UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC EXAR ST16C2552CJ44-F UART Interface, 2 Channel, 4 Mbps, 2.97 V, 5.5 V, LCC, 44 Pins UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Supply Voltage Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V 5V; Other; 5V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Data Rate 4000 kbps 4000 kbps 4000 kbps 4000 kbps 4000 kbps 4000 kbps 4000 to ? kbps
Package Type PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) Tube PLCC 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Technology RS232; RS485 RS232; RS485; RS232, RS485 RS232; RS485; RS232, RS485
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3063-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details