MaxLinear, Inc. Dual 2.97V 5.5V Interface Transceiver IC ST16C2552CJ

Description
2.97V TO 5.5V DUAL UART WITH 16-BYTE FIFO Product overview: ST16C2552CJ from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.97V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.97V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2552CJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.97V TO 5.5V DUAL UART WITH 16-BYTE FIFO Product overview: ST16C2552CJ from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.97V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.97V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2552CJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.97V 5.5V Interface Transceiver IC - 714-ST16C2552CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.97V 5.5V Interface Transceiver IC
714-ST16C2552CJ
Dual 2.97V 5.5V Interface Transceiver IC 714-ST16C2552CJ
2.97V TO 5.5V DUAL UART WITH 16-BYTE FIFO Product overview: ST16C2552CJ from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.97V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.97V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2552CJ can be used for catalog matching and distributor lookup.

2.97V TO 5.5V DUAL UART WITH 16-BYTE FIFO Product overview: ST16C2552CJ from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.97V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.97V, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2552CJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 714-ST16C2552CJ
Product Name Dual 2.97V 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface - Controllers - CY7C638234-SXC - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers
 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers