Serial I/O Controller, CMOS, PQFP48, Product overview: ST16C2550IQ48TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550IQ48TR-
Manufacturer: Exar Corporation
Win Source Part Number: 742073-ST16C2550IQ48
Manufacturer Homepage: www.exar.com
Reference case: QFP48
Reference Date Code: 1347+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)
IC UART FIFO 16B DUAL 48TQFP
IC UART FIFO 16B DUAL 48TQFP
UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)
IC UART FIFO 16B DUAL 48TQFP
UART Interface IC DUAL UART W/16BYTE FIFO
IC UART FIFO 16B DUAL 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C2550IQ48TR-F | 742073-ST16C2550IQ48TR-F | 1016-ST16C2550IQ48TR-FTR-ND | ST16C2550IQ48TR-F | ST16C2550IQ48TR-F | ST16C2550IQ48TR-F | ST16C2550IQ48TR-F |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48TR-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | ||||||
| Technology | RS232; RS485 | RS232; RS485; RS232, RS485 | RS232; RS485; RS232, RS485 | ||||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V |