IC UART FIFO 16B DUAL 48TQFP Product overview: ST16C2550CQ48T from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550CQ48T can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 047284-ST16C2550CQ48
Packaging: Reel - TR
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C2550CQ48T | 047284-ST16C2550CQ48T |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CQ48T |
| Device Type | Transceiver |