MaxLinear, Inc. Dual Interface Transceiver IC ST16C2550CJ44-F

Description
Serial I/O Controller, 2 Channel(s), 0.5MBps, CMOS, PQCC44, GREEN, PLASTIC, LCC-44 Product overview: ST16C2550CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550CJ44-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Serial I/O Controller, 2 Channel(s), 0.5MBps, CMOS, PQCC44, GREEN, PLASTIC, LCC-44 Product overview: ST16C2550CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550CJ44-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 714-ST16C2550CJ44-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-ST16C2550CJ44-F
Dual Interface Transceiver IC 714-ST16C2550CJ44-F
Serial I/O Controller, 2 Channel(s), 0.5MBps, CMOS, PQCC44, GREEN, PLASTIC, LCC-44 Product overview: ST16C2550CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550CJ44-F can be used for catalog matching and distributor lookup.

Serial I/O Controller, 2 Channel(s), 0.5MBps, CMOS, PQCC44, GREEN, PLASTIC, LCC-44 Product overview: ST16C2550CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550CJ44-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CJ44-F - 193778-ST16C2550CJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CJ44-F
193778-ST16C2550CJ
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CJ44-F 193778-ST16C2550CJ
Manufacturer: Exar Corporation Win Source Part Number: 193778-ST16C2550CJ Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 193778-ST16C2550CJ
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1254-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1254-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1254-5-ND
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2550CJ44-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550CJ44-F
IC DUART FIFO 16B 44PLCC

IC DUART FIFO 16B 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CJ44-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2550CJ44-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550CJ44-F
IC DUART FIFO 16B 44PLCC

IC DUART FIFO 16B 44PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CJ44-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2550CJ44-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550CJ44-F
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
UART Interface IC - ST16C2550CJ44-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
ST16C2550CJ44-F
UART Interface IC ST16C2550CJ44-F
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-ST16C2550CJ44-F 193778-ST16C2550CJ 1016-1254-5-ND ST16C2550CJ44-F ST16C2550CJ44-F ST16C2550CJ44-F ST16C2550CJ44-F
Product Name Dual Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CJ44-F UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V
Data Rate 4000 kbps 4000 kbps 4000 kbps 4000 kbps 4000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - AD9882AKSTZ-140 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details