MaxLinear, Inc. Dual Interface Transceiver IC ST16C2450CQ48

Description
UART IC 2 CHANNEL RS232 48QFP Product overview: ST16C2450CQ48 from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2450CQ48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
UART IC 2 CHANNEL RS232 48QFP Product overview: ST16C2450CQ48 from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2450CQ48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 714-ST16C2450CQ48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-ST16C2450CQ48
Dual Interface Transceiver IC 714-ST16C2450CQ48
UART IC 2 CHANNEL RS232 48QFP Product overview: ST16C2450CQ48 from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2450CQ48 can be used for catalog matching and distributor lookup.

UART IC 2 CHANNEL RS232 48QFP Product overview: ST16C2450CQ48 from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2450CQ48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48 - 342838-ST16C2450CQ48 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48
342838-ST16C2450CQ48
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48 342838-ST16C2450CQ48
Manufacturer: Exar Corporation Win Source Part Number: 342838-ST16C2450CQ48 Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 342838-ST16C2450CQ48
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2450CQ48
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2450CQ48
UART IC 2 Channel RS232 1 Byte 48-QFP

UART IC 2 Channel RS232 1 Byte 48-QFP

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2450CQ48
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2450CQ48
UART IC 2 CHANNEL RS232 48QFP

UART IC 2 CHANNEL RS232 48QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2450CQ48
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C2450CQ48
UART IC 2 CHANNEL RS232 48QFP

UART IC 2 CHANNEL RS232 48QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-ST16C2450CQ48 342838-ST16C2450CQ48 ST16C2450CQ48 ST16C2450CQ48 ST16C2450CQ48
Product Name Dual Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48 UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 5V Other; 2.97 V ~ 5.5 V Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Line Interface ICs - 1907203P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details