IC UART FIFO DUAL 48TQFP Product overview: ST16C2450CQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2450CQ48-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803585-ST16C2450CQ48
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232
Number of Channels: 2, DUART
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
UART IC 2, DUART Channel RS232 1 Byte 48-TQFP (7x7)
IC UART FIFO DUAL 48TQFP
UART IC 2, DUART Channel RS232 1 Byte 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C2450CQ48-F | 803585-ST16C2450CQ48-F | ST16C2450CQ48-F-ND | ST16C2450CQ48-F | ST16C2450CQ48-F |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450CQ48-F | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | |
| Package Type | Tray | TQFP; 48-TQFP | QFP; TQFP | QFP; TQFP; 48-TQFP |