Manufacturer: Exar Corporation
Win Source Part Number: 212173-ST16C1551CJ
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC UART FIFO 16B 28PLCC Product overview: ST16C1551CJ from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C1551CJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 212173-ST16C1551CJ | 714-ST16C1551CJ |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ | Interface Transceiver IC |
| Supply Voltage | Other; 2.97 V ~ 5.5 V |