MaxLinear, Inc. PMIC - PMIC - Voltage Reference - SPX431LN-L SPX431LN-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756827-SPX431LN-L Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 105°C Maximum Output Voltage: 20V Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.503V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756827-SPX431LN-L Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 105°C Maximum Output Voltage: 20V Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.503V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SPX431LN-L - 756827-SPX431LN-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX431LN-L
756827-SPX431LN-L
PMIC - PMIC - Voltage Reference - SPX431LN-L 756827-SPX431LN-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756827-SPX431LN-L Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 105°C Maximum Output Voltage: 20V Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.503V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756827-SPX431LN-L
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 105°C
Maximum Output Voltage: 20V
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.503V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-SPX431LN-L
Precision Voltage Reference IC 693-SPX431LN-L
Voltage References PRECISION ADJ SHUNT Product overview: SPX431LN-L from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LN-L can be used for catalog matching and distributor lookup.

Voltage References PRECISION ADJ SHUNT Product overview: SPX431LN-L from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LN-L can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - SPX431LN-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX431LN-L
PMIC - Voltage Reference SPX431LN-L
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 756827-SPX431LN-L 693-SPX431LN-L SPX431LN-L
Product Name PMIC - PMIC - Voltage Reference - SPX431LN-L Precision Voltage Reference IC PMIC - Voltage Reference
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Micropower Voltage Reference - ISL21010DFH312Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.25 volts
TC 15 ppm/C
View Details
5 suppliers