MaxLinear, Inc. 2.503 V Precision Voltage Reference IC SPX431LAN-L/TR

Description
SPX431A Series 2.503 V 0.5 % Precision Adjustable Shunt Regulator - TO-92-3 Product overview: SPX431LAN-L/TR from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPX431A Series 2.503 V 0.5 % Precision Adjustable Shunt Regulator - TO-92-3 Product overview: SPX431LAN-L/TR from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.503 V Precision Voltage Reference IC
693-SPX431LAN-L/TR
2.503 V Precision Voltage Reference IC 693-SPX431LAN-L/TR
SPX431A Series 2.503 V 0.5 % Precision Adjustable Shunt Regulator - TO-92-3 Product overview: SPX431LAN-L/TR from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L/TR can be used for catalog matching and distributor lookup.

SPX431A Series 2.503 V 0.5 % Precision Adjustable Shunt Regulator - TO-92-3 Product overview: SPX431LAN-L/TR from Exar is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.503 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.503 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LAN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - SPX431LAN-L/TR - 099022-SPX431LAN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX431LAN-L/TR
099022-SPX431LAN-L/TR
PMIC - PMIC - Voltage Reference - SPX431LAN-L/TR 099022-SPX431LAN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 099022-SPX431LAN-L/T R Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 099022-SPX431LAN-L/TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.503V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - SPX431LAN-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX431LAN-L/TR
PMIC - Voltage Reference SPX431LAN-L/TR
IC VREF SHUNT ADJ 0.5% TO92-3

IC VREF SHUNT ADJ 0.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SPX431LAN-L/TR 099022-SPX431LAN-L/TR SPX431LAN-L/TR
Product Name 2.503 V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - SPX431LAN-L/TR PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM3411AN-3.3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
View Details
2 suppliers