Manufacturer: Exar Corporation
Win Source Part Number: 795320-SPX29152U5-L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.5A
Family Name: SPX29152
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25mA
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-220-5
Output Voltage MAX: 15.4V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.6V @ 1.5A
Alternative Parts (Cross-Reference): 5962F0252401QXC; TS1085CP; TS1085CP RO; TS1117BCZ C0;
Introduction Date: March 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
IC REG LIN POS ADJ 1.5A TO220-5 Product overview: SPX29152U5-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29152U5-L can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A TO220-5
IC REG LIN POS ADJ 1.5A TO220-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 795320-SPX29152U5-L | 1016-1544-5-ND | 776-SPX29152U5-L | SPX29152U5-L | SPX29152U5-L |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX29152U5-L | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; Tube | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |