MaxLinear, Inc. HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SPX1117M3-L-3.3/TR SPX1117M3-L-3.3/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 094938-SPX1117M3-L-3 .3/TR Package: SOT-223-3 Family Name: SPX1117 Alternative Parts (Cross-Reference): GGA1117H-3.3GTR; GGA1117H-3.3TR; LD1117S33C; LD1117S33; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 094938-SPX1117M3-L-3 .3/TR Package: SOT-223-3 Family Name: SPX1117 Alternative Parts (Cross-Reference): GGA1117H-3.3GTR; GGA1117H-3.3TR; LD1117S33C; LD1117S33; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SPX1117M3-L-3.3/TR - 094938-SPX1117M3-L-3.3/TR - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SPX1117M3-L-3.3/TR
094938-SPX1117M3-L-3.3/TR
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SPX1117M3-L-3.3/TR 094938-SPX1117M3-L-3.3/TR
Manufacturer: Exar Corporation Win Source Part Number: 094938-SPX1117M3-L-3 .3/TR Package: SOT-223-3 Family Name: SPX1117 Alternative Parts (Cross-Reference): GGA1117H-3.3GTR; GGA1117H-3.3TR; LD1117S33C; LD1117S33; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management

Manufacturer: Exar Corporation
Win Source Part Number: 094938-SPX1117M3-L-3.3/TR
Package: SOT-223-3
Family Name: SPX1117
Alternative Parts (Cross-Reference): GGA1117H-3.3GTR; GGA1117H-3.3TR; LD1117S33C; LD1117S33;
Introduction Date: January 10, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 094938-SPX1117M3-L-3.3/TR
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SPX1117M3-L-3.3/TR
Package Type Other; SOT-223-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
Power Distribution Switches, Load Drivers - BTS462TATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Special Features Auto Restart
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1658311 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details