MaxLinear, Inc. Low-Power 3.0V 3.3V Embedded Microprocessor MPU SP805SCN

Description
3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over Product overview: SP805SCN from Sipex is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.0V, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 3.0V, 3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP805SCN can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over Product overview: SP805SCN from Sipex is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.0V, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 3.0V, 3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP805SCN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 3.0V 3.3V Embedded Microprocessor MPU - 691-SP805SCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 3.0V 3.3V Embedded Microprocessor MPU
691-SP805SCN
Low-Power 3.0V 3.3V Embedded Microprocessor MPU 691-SP805SCN
3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over Product overview: SP805SCN from Sipex is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.0V, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 3.0V, 3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP805SCN can be used for catalog matching and distributor lookup.

3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over Product overview: SP805SCN from Sipex is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.0V, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 3.0V, 3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP805SCN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-SP805SCN
Product Name Low-Power 3.0V 3.3V Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Microprocessor MPU - 694-A80486DX4100L2517A08 - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family Embedded - Microprocessors
View Details