Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN
Manufacturer: Exar Corporation
Win Source Part Number: 030726-SP7662ER-L
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 26-DFN (7x4)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 20.24V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 12A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN
IC REG BUCK ADJ 12A 26DFN
IC REG BUCK ADJUSTABLE 12A 26DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-1677-ND | 030726-SP7662ER-L | SP7662ER-L | SP7662ER-L | SP7662ER-L | SP7662ER-L |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7662ER-L | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 26-PowerVFDFN | Other; 26-DFN (7x4) | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 20.24 volts | 0.8000 volts | 0.8000 to 20.24 volts | 0.8000 volts | 0.8000 volts |