Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 26-PowerVFDFN
Manufacturer: Exar Corporation
Win Source Part Number: 104582-SP7655ER-L
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 26-DFN (7x4)
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 28V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 26-PowerVFDFN
IC REG BUCK ADJ 8A 26DFN
IC REG BUCK ADJUSTABLE 8A 26DFN
IC REG BUCK ADJ 8A SYNC 26DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1016-1678-ND | 104582-SP7655ER-L | SP7655ER-L | SP7655ER-L | SP7655ER-L | 3417-SP7655ER-L |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7655ER-L | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 8A SYNC 26DFN |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable, Fixed | |
| Package Type | Other; 26-PowerVFDFN | Other; 26-DFN (7x4) | Other; 26-PowerVFDFN | Other; DFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 to 28 volts | 0.8000 volts |