Manufacturer: Exar Corporation
Win Source Part Number: 212008-SP7648EU-L/TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 2.7 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR 700MA 10MSOP Product overview: SP7648EU-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7648EU-L/TR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 700mA 10-MSOP
IC LED DRIVER RGLTR 700MA 10MSOP
IC LED DRIVER RGLTR 700MA 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 212008-SP7648EU-L/TR | 137-SP7648EU-L/TR | SP7648EU-L/TR-ND | SP7648EU-L/TR | SP7648EU-L/TR |
| Product Name | PMIC - PMIC - LED Drivers - SP7648EU-L/TR | 700MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 4.5 volts | 2.7 to 4.5 volts | 2.7 to 4.5 volts | |
| Output Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |