MaxLinear, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers SP7648EB

Description
Win Source Part Number: 975683-SP7648EB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 5V Voltage - Input: 2.7V ~ 4.2V Current - Output / Channel: 700mA Supplied Contents: Board(s) Utilized IC / Part: SP7648 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 975683-SP7648EB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 5V Voltage - Input: 2.7V ~ 4.2V Current - Output / Channel: 700mA Supplied Contents: Board(s) Utilized IC / Part: SP7648 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 975683-SP7648EB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
975683-SP7648EB
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 975683-SP7648EB
Win Source Part Number: 975683-SP7648EB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 5V Voltage - Input: 2.7V ~ 4.2V Current - Output / Channel: 700mA Supplied Contents: Board(s) Utilized IC / Part: SP7648 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MaxLinear, Inc. Product Status: Obsolete

Win Source Part Number: 975683-SP7648EB
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 5V
Voltage - Input: 2.7V ~ 4.2V
Current - Output / Channel: 700mA
Supplied Contents: Board(s)
Utilized IC / Part: SP7648
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: MaxLinear, Inc.
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - SP7648EB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
SP7648EB
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards SP7648EB
EVAL BOARD FOR SP7648

EVAL BOARD FOR SP7648

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 975683-SP7648EB SP7648EB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA9801PCB401-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
simpleRTK2B Micro - AS-RTK2B-MICRO-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MGVA-62+,DL1020, 50 OHM - TB-666-50-62+ - Mini-Circuits
Specs
Category Developement Board
View Details