MaxLinear, Inc. LED Drivers SP7616ER-L/TR

Description
LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)
Description
LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The SP7616ER-L/TR is a 30V, 4-channel linear LED driver designed for driving up to four LED strings, with a maximum current of 60mA per channel, allowing for a total of 36 LEDs. It features a typical current matching of 1.5% between channels, ensuring consistent color temperature across displays. The LED current can be adjusted using an external resistor, and the device supports both PWM and analog dimming methods, enabling flicker-free brightness control at frequencies up to 5 kHz with a minimum duty cycle of 10%. The driver operates within a wide input voltage range of 4.5V to 30V and has a low dropout voltage of 150mV at 20mA, which enhances system efficiency. It includes built-in thermal protection to prevent damage under fault conditions. The SP7616ER-L/TR is packaged in a compact 2x3mm DFN format and is RoHS compliant, making it suitable for various applications such as TFT display backlighting, casino gaming lights, and advertising displays.

Datasheet Summary
Powered by GS/AI

The SP7616ER-L/TR is a 30V, 4-channel linear LED driver designed for driving up to four LED strings, with a maximum current of 60mA per channel, allowing for a total of 36 LEDs. It features a typical current matching of 1.5% between channels, ensuring consistent color temperature across displays. The LED current can be adjusted using an external resistor, and the device supports both PWM and analog dimming methods, enabling flicker-free brightness control at frequencies up to 5 kHz with a minimum duty cycle of 10%. The driver operates within a wide input voltage range of 4.5V to 30V and has a low dropout voltage of 150mV at 20mA, which enhances system efficiency. It includes built-in thermal protection to prevent damage under fault conditions. The SP7616ER-L/TR is packaged in a compact 2x3mm DFN format and is RoHS compliant, making it suitable for various applications such as TFT display backlighting, casino gaming lights, and advertising displays.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - SP7616ER-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
SP7616ER-L/TR
LED Drivers SP7616ER-L/TR
LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)

LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number SP7616ER-L/TR
Product Name LED Drivers
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge Drivers - DRV8770PWR - Quarktwin Technology Ltd.
Specs
Driver Type Dual Gate Driver
Output Configuration Inverting
Output Current 0.7500 amps
View Details
LED Drivers - NCR421PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - SI5330A-A00200-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details