MAXLINEAR, INC.
SP7614EC6-L/TR -- SPECIALIZED
MaxLinear, Inc.
Specialized
SP7614EC6-L/TR
Description
Driver Interface SC-70-6
-
Quarktwin Technology Ltd.
Datasheet
Description
Driver Interface SC-70-6
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SP7614EC6-L/TR |
|
Product Name
|
Specialized |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
BCT
Device Type
Transceiver
Supply Voltage
Other; 5.5
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details