IC LED DRVR RGLTR PWM 2A 8HSOIC Product overview: SP7600EN2-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7600EN2-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 047190-SP7600EN2-L/T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-HSOICN
Maximum Supply Voltage: 29V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, System Monitoring
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 8-HSOIC
IC LED DRIVER RGLTR DIM 2A 8SOIC
IC LED DRVR RGLTR PWM 2A 8HSOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SP7600EN2-L/TR | 047190-SP7600EN2-L/TR | SP7600EN2-L/TR-ND | SP7600EN2-L/TR | SP7600EN2-L/TR |
| Product Name | 2A LED Driver IC | PMIC - PMIC - LED Drivers - SP7600EN2-L/TR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.5 to 29 volts | 4.5 volts | 4.5 to 29 volts | 4.5 to 29 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 8-HSOICN |