MaxLinear, Inc. Application Specific Microcontrollers SP6132HCU-L/TR

Description
SWITCHING CONTROLLER, VOLTAGE-MO
Description
SWITCHING CONTROLLER, VOLTAGE-MO
Datasheet
Datasheet Summary
Powered by GS/AI

The SP6132HCU-L/TR is a synchronous step-down switching regulator controller designed for high efficiency, capable of operating with input voltages ranging from 3V to 28V. It features dual input capability and can deliver up to 30A output current. The device includes on-board NFET drivers with a 1.5,Ѷ sink and 2,Ѷ source resistance, ensuring effective power management. Key protection features include under-voltage lockout (UVLO) for both V_CC and V_IN, thermal shutdown, and short circuit protection with an auto-restart function. The controller operates at a fixed frequency of 300kHz and supports programmable soft start, which helps manage inrush current during startup. The SP6132H is housed in a compact 10-pin MSOP package, making it suitable for space-constrained applications. This product is particularly well-suited for applications in wireless base stations, automotive systems, industrial equipment, and power supplies, where high efficiency and reliability are critical.

Datasheet Summary
Powered by GS/AI

The SP6132HCU-L/TR is a synchronous step-down switching regulator controller designed for high efficiency, capable of operating with input voltages ranging from 3V to 28V. It features dual input capability and can deliver up to 30A output current. The device includes on-board NFET drivers with a 1.5,Ѷ sink and 2,Ѷ source resistance, ensuring effective power management. Key protection features include under-voltage lockout (UVLO) for both V_CC and V_IN, thermal shutdown, and short circuit protection with an auto-restart function. The controller operates at a fixed frequency of 300kHz and supports programmable soft start, which helps manage inrush current during startup. The SP6132H is housed in a compact 10-pin MSOP package, making it suitable for space-constrained applications. This product is particularly well-suited for applications in wireless base stations, automotive systems, industrial equipment, and power supplies, where high efficiency and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - SP6132HCU-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SP6132HCU-L/TR
Application Specific Microcontrollers SP6132HCU-L/TR
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number SP6132HCU-L/TR
Product Name Application Specific Microcontrollers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers