MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP526CF SP526CF

Description
Manufacturer: Exar Corporation Win Source Part Number: 047168-SP526CF Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047168-SP526CF Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP526CF - 047168-SP526CF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP526CF
047168-SP526CF
Interface - Interface - Drivers, Receivers, Transceivers - SP526CF 047168-SP526CF
Manufacturer: Exar Corporation Win Source Part Number: 047168-SP526CF Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 047168-SP526CF
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 4/4
Duplex: Full
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5 V Interface Transceiver IC - 710-SP526CF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V Interface Transceiver IC
710-SP526CF
5 V Interface Transceiver IC 710-SP526CF
SP526 Series 10 Mbps 5 V Single Chip WAN Multi-Mode Serial Transceiver - LQFP-44 Product overview: SP526CF from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP526CF can be used for catalog matching and distributor lookup.

SP526 Series 10 Mbps 5 V Single Chip WAN Multi-Mode Serial Transceiver - LQFP-44 Product overview: SP526CF from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP526CF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 047168-SP526CF 710-SP526CF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP526CF 5 V Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details