MaxLinear, Inc. Interface Transceiver IC SP510CM-L

Description
IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP510CM-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP510CM-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP510CM-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP510CM-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP510CM-L
Interface Transceiver IC 710-SP510CM-L
IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP510CM-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP510CM-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP510CM-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP510CM-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP510CM-L - 795262-SP510CM-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP510CM-L
795262-SP510CM-L
Interface - Interface - Drivers, Receivers, Transceivers - SP510CM-L 795262-SP510CM-L
Manufacturer: Exar Corporation Win Source Part Number: 795262-SP510CM-L Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 8/8 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 52Mbps Part Status: Obsolete(EOL) Family Name: SP510 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: May 31, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795262-SP510CM-L
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 8/8
Duplex: Full
Receiver Hysteresis: 15mV
Data Rate: 52Mbps
Part Status: Obsolete(EOL)
Family Name: SP510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: May 31, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP510CM-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP510CM-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP510CM-L
IC TRANSCEIVER FULL 8/8 100LQFP

IC TRANSCEIVER FULL 8/8 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP510CM-L 795262-SP510CM-L SP510CM-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP510CM-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other
Data Rate 52000 kbps 52000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 6989126 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers