MaxLinear, Inc. Interface Transceiver IC SP508EF-L

Description
IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP508EF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP508EF-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP508EF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP508EF-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP508EF-L
Interface Transceiver IC 710-SP508EF-L
IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP508EF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP508EF-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP508EF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP508EF-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP508EF-L - 795261-SP508EF-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP508EF-L
795261-SP508EF-L
Interface - Interface - Drivers, Receivers, Transceivers - SP508EF-L 795261-SP508EF-L
Manufacturer: Exar Corporation Win Source Part Number: 795261-SP508EF-L Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 8/8 Duplex: Full Data Rate: 20Mbps Part Status: Obsolete(EOL) Family Name: SP508 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): SP508EF; SP508EF-L/TR ; SP508EEF-L; SP508CF-L; Introduction Date: July 30, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795261-SP508EF-L
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 8/8
Duplex: Full
Data Rate: 20Mbps
Part Status: Obsolete(EOL)
Family Name: SP508
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): SP508EF; SP508EF-L/TR ; SP508EEF-L; SP508CF-L;
Introduction Date: July 30, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP508EF-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP508EF-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP508EF-L
IC TRANSCEIVER FULL 8/8 100LQFP

IC TRANSCEIVER FULL 8/8 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP508EF-L 795261-SP508EF-L SP508EF-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP508EF-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other
Data Rate 20000 kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI32185-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Telecom - PEB 2466 H V2.2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage Other; 5V
View Details
2 suppliers