MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP508EEF-L SP508EEF-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257444-SP508EEF-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 8/8 Duplex: Full Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257444-SP508EEF-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 8/8 Duplex: Full Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP508EEF-L - 1257444-SP508EEF-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP508EEF-L
1257444-SP508EEF-L
Interface - Interface - Drivers, Receivers, Transceivers - SP508EEF-L 1257444-SP508EEF-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257444-SP508EEF-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 8/8 Duplex: Full Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257444-SP508EEF-L
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Multiprotocol
Number of Drivers/Receivers: 8/8
Duplex: Full
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-SP508EEF-L
Interface Transceiver IC 710-SP508EEF-L
IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP508EEF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP508EEF-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 8/8 100LQFP Product overview: SP508EEF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP508EEF-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP508EEF-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP508EEF-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP508EEF-L
IC TRANSCEIVER FULL 8/8 100LQFP

IC TRANSCEIVER FULL 8/8 100LQFP

Supplier's Site
RS-232 Interface IC - SP508EEF-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-232 Interface IC
SP508EEF-L
RS-232 Interface IC SP508EEF-L
RS-232 Interface IC SP508EEF-L

RS-232 Interface IC SP508EEF-L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1257444-SP508EEF-L 710-SP508EEF-L SP508EEF-L SP508EEF-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP508EEF-L Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Data Rate 20000 kbps 20000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface Transceiver IC - 879-BCM43362SKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Interface - CODECs - AD1888JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details