MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP504MCM-L SP504MCM-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804905-SP504MCM-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 7/7 Duplex: Full Data Rate: 10Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804905-SP504MCM-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 7/7 Duplex: Full Data Rate: 10Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP504MCM-L - 804905-SP504MCM-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP504MCM-L
804905-SP504MCM-L
Interface - Interface - Drivers, Receivers, Transceivers - SP504MCM-L 804905-SP504MCM-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804905-SP504MCM-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Multiprotocol Number of Drivers/Receivers: 7/7 Duplex: Full Data Rate: 10Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804905-SP504MCM-L
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Multiprotocol
Number of Drivers/Receivers: 7/7
Duplex: Full
Data Rate: 10Mbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - SP504MCM-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP504MCM-L
Drivers, Receivers, Transceivers SP504MCM-L
7/7 Transceiver Full Multiprotocol 80-LQFP (14x14)

7/7 Transceiver Full Multiprotocol 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 804905-SP504MCM-L SP504MCM-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP504MCM-L Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details