Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14, LEAD FREE, MS-012AB, SOIC-14 Product overview: SP491EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP491EEN-L/TR can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, 10MBPS, NSOIC14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
transceiver 10Mbps 1/1 SOIC-14 RS-485/RS-422 ICs ROHS
IC TRANSCEIVER FULL 1/1 14SOIC
RS-485 Interface IC Full Duplex RS-485 s
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP491EEN-L/TR | 78AC4784 | SP491EEN-L/TR | SP491EEN-L/TR | SP491EEN-L/TR |
| Product Name | SOIC Interface Transceiver IC | Rs422/rs485 Transceiver, 10Mbps, Nsoic14; Device Type Max Linear | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.75V | Other; 4.75V~5.25V | Other; 4.75V ~ 5.25V | 5V |