MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP490ES-L SP490ES-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896943-SP490ES-L Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896943-SP490ES-L Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP490ES-L - 896943-SP490ES-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP490ES-L
896943-SP490ES-L
Interface - Interface - Drivers, Receivers, Transceivers - SP490ES-L 896943-SP490ES-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896943-SP490ES-L Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 896943-SP490ES-L
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RS422, RS485 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP490ES-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP490ES-L
Drivers, Receivers, Transceivers SP490ES-L
1/1 Transceiver Full RS422, RS485 8-PDIP

1/1 Transceiver Full RS422, RS485 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP490ES-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP490ES-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP490ES-L
IC TRANSCEIVER FULL 1/1 8DIP

IC TRANSCEIVER FULL 1/1 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 896943-SP490ES-L SP490ES-L SP490ES-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP490ES-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details