Manufacturer: Exar Corporation
Win Source Part Number: 136900-SP487CT-L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC DRIVER 4/0 16SOIC Product overview: SP487CT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP487CT-L can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16SOIC
RS-422/RS-485 Interface IC Quad RS-485/RS-422 Line Drivers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 136900-SP487CT-L | 710-SP487CT-L | SP487CT-L | SP487CT-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP487CT-L | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other | 5V |
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; 16-SOIC | Tube | SOIC | SOIC-16 |