MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP486ET-L/TR

Description
Win Source Part Number: 1095488-SP486ET-L/TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SP486ET-L/TRSP486ET- LTR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095488-SP486ET-L/TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SP486ET-L/TRSP486ET- LTR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1095488-SP486ET-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1095488-SP486ET-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1095488-SP486ET-L/TR
Win Source Part Number: 1095488-SP486ET-L/TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SP486ET-L/TRSP486ET- LTR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete

Win Source Part Number: 1095488-SP486ET-L/TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SP486ET-L/TRSP486ET-LTR;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP486ET-L/TR
Interface Transceiver IC 710-SP486ET-L/TR
IC DRIVER 4/0 16SOIC Product overview: SP486ET-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP486ET-L/TR can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SOIC Product overview: SP486ET-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP486ET-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP486ET-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP486ET-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP486ET-L/TR
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1095488-SP486ET-L/TR 710-SP486ET-L/TR SP486ET-L/TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details