MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP486CT-L/TR SP486CT-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 135402-SP486CT-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 135402-SP486CT-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP486CT-L/TR - 135402-SP486CT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP486CT-L/TR
135402-SP486CT-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP486CT-L/TR 135402-SP486CT-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 135402-SP486CT-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 135402-SP486CT-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP486CT-L/TR
Interface Transceiver IC 710-SP486CT-L/TR
IC DRIVER 4/0 16SOIC Product overview: SP486CT-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP486CT-L/TR can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SOIC Product overview: SP486CT-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP486CT-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP486CT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP486CT-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP486CT-L/TR
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 135402-SP486CT-L/TR 710-SP486CT-L/TR SP486CT-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP486CT-L/TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907205 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GF,132 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
Telecom - SI3226-E-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers