Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
MAXLINEAR, INC.
SP485RCN-L -- DRIVERS, RECEIVERS, TRANSCEIVERS
MaxLinear, Inc.
Drivers, Receivers, Transceivers
SP485RCN-L
Description
1/1 Transceiver Half RS422, RS485 8-SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1/1 Transceiver Half RS422, RS485 8-SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Drivers, Receivers, Transceivers
1016-1176-5-ND
Drivers, Receivers, Transceivers
1016-1176-5-ND
1/1 Transceiver Half RS422, RS485 8-SOIC
1/1 Transceiver Half RS422, RS485 8-SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Gate Drivers
Product Number
1016-1176-5-ND
Product Name
Drivers, Receivers, Transceivers
Supply Voltage
4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
DRV102FKTWTG3
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details
2
suppliers
Skyworks Solutions, Inc.
Clock Buffers, Drivers
SI5330H-B00220-GMR
Specs
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
350000 kHz
View Details
Allegro MicroSystems Inc.
Power Distribution Switches, Load Drivers
UDN2982LWTR
Specs
Driver Type
High-side
Number of Outputs
8
Output Configuration
Inverting; Noninverting
View Details
2
suppliers
Nexperia B.V.
Specialty Logic
HEF4007UBT,652
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method
Tube
View Details