Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8, SOIC-8 Product overview: SP485EN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485EN-L can be used for catalog matching and distributor lookup.
RS-485 Interface IC RS485 5000 kbps temp -40C to 85C
IC TRANSCEIVER HALF 1/1 8SOIC
IC, RS485, TRANSCEIVER, 8NSOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP485EN-L | SP485EN-L | SP485EN-L | 65AC6292 |
| Product Name | SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Ic, Rs485, Transceiver, 8Nsoic; Device Type Max Linear |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V |