MaxLinear SP485EN-L/TR Line Transceiver
MaxLinear SP485EN-L/TR Line Transceiver
MaxLinear SP485EN-L/TR Line Transceiver
RS-485 Line Transceiver, 5V, 8-Pin SOIC, Industrial Product overview: SP485EN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485EN-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
RS422/RS485 TRANSCEIVER, 5MBPS, NSOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Low Pwr Half-Duplex RS-485
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 9134180 | 6865705P | 710-SP485EN-L/TR | SP485EN-L/TR | 78AC4781 | SP485EN-L/TR |
| Product Name | Line Interface ICs | Line Interface ICs | Industrial 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs422/rs485 Transceiver, 5Mbps, Nsoic-8; Device Type Max Linear | RS-485 Interface IC |
| Device Type | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| Package Type | SOIC; Soic | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC-Narrow-8 | |||
| Pins | 8 # |